Kyocera Corporation Ceramic Capacitors 1210SC272MAT1A

Description
2700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2962-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2962-2-ND
Ceramic Capacitors 478-2962-2-ND
2700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2962-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2962-6-ND
Ceramic Capacitors 478-2962-6-ND
2700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2962-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2962-1-ND
Ceramic Capacitors 478-2962-1-ND
2700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2700pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor 2700Pf 1500V, X7R, 20%, 1210; Capacitance Kyocera Avx - 10R6029 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2700Pf 1500V, X7R, 20%, 1210; Capacitance Kyocera Avx
10R6029
Ceramic Capacitor 2700Pf 1500V, X7R, 20%, 1210; Capacitance Kyocera Avx 10R6029
CERAMIC CAPACITOR 2700PF 1500V, X7R, 20%, 1210; Capacitance:2700pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2700PF 1500V, X7R, 20%, 1210; Capacitance:2700pF; Voltage(DC):1.5kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 2700Pf 1500V, X7R, 20%, 1210; Capacitance Kyocera Avx - 56J0039 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2700Pf 1500V, X7R, 20%, 1210; Capacitance Kyocera Avx
56J0039
Capacitor Ceramic 2700Pf 1500V, X7R, 20%, 1210; Capacitance Kyocera Avx 56J0039
CAPACITOR CERAMIC 2700PF 1500V, X7R, 20%, 1210; Capacitance:2700pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 2700PF 1500V, X7R, 20%, 1210; Capacitance:2700pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2962-2-ND 478-2962-6-ND 10R6029 56J0039
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2700Pf 1500V, X7R, 20%, 1210; Capacitance Kyocera Avx Capacitor Ceramic 2700Pf 1500V, X7R, 20%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701296 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552T200DF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers