Kyocera Corporation Ceramic Capacitors 1210PC683KAT1A

Description
0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5566-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5566-1-ND
Ceramic Capacitors 478-5566-1-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5566-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5566-2-ND
Ceramic Capacitors 478-5566-2-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5566-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5566-6-ND
Ceramic Capacitors 478-5566-6-ND
0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.068µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx - 10R6028 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
10R6028
Capacitor Ceramic 0.068Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx 10R6028
CAPACITOR CERAMIC 0.068UF 250V, X7R, 10%, 1210; Capacitance:68000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 250V, X7R, 10%, 1210; Capacitance:68000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.068Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx - 09R1791 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
09R1791
Capacitor Ceramic 0.068Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx 09R1791
CAPACITOR CERAMIC 0.068UF 250V, X7R, 10%, 1210; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 250V, X7R, 10%, 1210; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-5566-1-ND 478-5566-6-ND 10R6028 09R1791
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.068Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx Capacitor Ceramic 0.068Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701039 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 108AXZ010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100330FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details