Kyocera Corporation Ceramic Capacitors 1210PC473KAT1A

Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.047µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-5565-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5565-6-ND
Ceramic Capacitors 478-5565-6-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5565-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5565-1-ND
Ceramic Capacitors 478-5565-1-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-5565-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-5565-2-ND
Ceramic Capacitors 478-5565-2-ND
0.047µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

0.047µF ±10% 250V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 0.047uF 250V Capacitor
60-1210PC473KAT1A
SMD 0.047uF 250V Capacitor 60-1210PC473KAT1A
Cap Ceramic 0.047uF 250V X7R 10% Pad SMD 1210 125°C T/R Product overview: 1210PC473KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210PC473KAT1A can be used for catalog matching and distributor lookup.

Cap Ceramic 0.047uF 250V X7R 10% Pad SMD 1210 125°C T/R Product overview: 1210PC473KAT1A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.047uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.047uF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-1210PC473KAT1A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT - 1210PC473KAT1A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT
1210PC473KAT1A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT 1210PC473KAT1A
Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT

Supplier's Site
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx - 10R6027 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
10R6027
Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx 10R6027
CERAMIC CAPACITOR 0.047UF 250V, X7R, 10%, 1210; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 250V, X7R, 10%, 1210; Capacitance:47000pF; Voltage(DC):250V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx - 09R1790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
09R1790
Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx 09R1790
CAPACITOR CERAMIC 0.047UF 250V, X7R, 10%, 1210; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 250V, X7R, 10%, 1210; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5565-6-ND 478-5565-1-ND 60-1210PC473KAT1A 1210PC473KAT1A 10R6027 09R1790
Product Name Ceramic Capacitors Ceramic Capacitors SMD 0.047uF 250V Capacitor Capacitors - Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 0.047Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx Capacitor Ceramic 0.047Uf 250V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers