KYOCERA AVX Components Corporation Cap, 0.01Μf, 250V, 10%, X7R, 1210; Capacitance Kyocera Avx 1210PC103KAT2A

Description
CAP, 0.01µF, 250V, 10%, X7R, 1210; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01µF, 250V, 10%, X7R, 1210; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Μf, 250V, 10%, X7R, 1210; Capacitance Kyocera Avx - 97Y9733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 250V, 10%, X7R, 1210; Capacitance Kyocera Avx
97Y9733
Cap, 0.01Μf, 250V, 10%, X7R, 1210; Capacitance Kyocera Avx 97Y9733
CAP, 0.01µF, 250V, 10%, X7R, 1210; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 0.01µF, 250V, 10%, X7R, 1210; Capacitance:10000pF; Voltage Rating:250V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1210PC103KAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
1210PC103KAT2A
Capacitors - Ceramic Capacitors 1210PC103KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 97Y9733 1210PC103KAT2A
Product Name Cap, 0.01Μf, 250V, 10%, X7R, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C164U016BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details