KYOCERA AVX Components Corporation Ceramic Capacitors 1210GC222MAZ1A

Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1210GC222MAZ1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210GC222MAZ1ATR-ND
Ceramic Capacitors 478-1210GC222MAZ1ATR-ND
2200pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±20% 2000V (2kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210GC222MAZ1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210GC222MAZ1A
Ceramic Capacitors 1210GC222MAZ1A
CAP CER SMD

CAP CER SMD

Supplier's Site
Mlc Hi Voltage Mfg / T&r Rohs Compliant Kyocera Avx - 21T8778 - Newark, An Avnet Company
Chicago, IL, United States
Mlc Hi Voltage Mfg / T&r Rohs Compliant Kyocera Avx
21T8778
Mlc Hi Voltage Mfg / T&r Rohs Compliant Kyocera Avx 21T8778
MLC HI VOLTAGE MFG / T&R ROHS COMPLIANT: YES

MLC HI VOLTAGE MFG / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-1210GC222MAZ1ATR-ND 1210GC222MAZ1A 21T8778
Product Name Ceramic Capacitors Ceramic Capacitors Mlc Hi Voltage Mfg / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 227XMPL2R5MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P400BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details