AVX Corporation Ceramic Capacitors 1210CC273KAT1A

Description
0.027µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12869-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12869-2-ND
Ceramic Capacitors 478-12869-2-ND
0.027µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.027µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12869-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12869-1-ND
Ceramic Capacitors 478-12869-1-ND
0.027µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.027µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-12869-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12869-6-ND
Ceramic Capacitors 478-12869-6-ND
0.027µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

0.027µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1210CC273KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210CC273KAT1A
Ceramic Capacitors 1210CC273KAT1A
CAP CER 0.027UF 630V X7R 1210

CAP CER 0.027UF 630V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-12869-2-ND 478-12869-6-ND 1210CC273KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1210J2K00181KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details