Kyocera Corporation Ceramic Capacitors 1210CA102JAT1A

Description
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1210CA102JAT1ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210CA102JAT1ADKR-ND
Ceramic Capacitors 478-1210CA102JAT1ADKR-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1210CA102JAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210CA102JAT1ATR-ND
Ceramic Capacitors 478-1210CA102JAT1ATR-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1210CA102JAT1ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210CA102JAT1ACT-ND
Ceramic Capacitors 478-1210CA102JAT1ACT-ND
1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 630V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-1210CA102JAT1ADKR-ND 478-1210CA102JAT1ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details