Kyocera Corporation Cap, Mlcc, X7R, 4700Pf, 1Kv, 1210; Capacitance Kyocera Avx 1210AC472KAT2A

Description
CAP, MLCC, X7R, 4700PF, 1KV, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 4700PF, 1KV, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1210; Capacitance Kyocera Avx - 96Y8648 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1210; Capacitance Kyocera Avx
96Y8648
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1210; Capacitance Kyocera Avx 96Y8648
CAP, MLCC, X7R, 4700PF, 1KV, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 1KV, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1210; Capacitance Kyocera Avx - 21T8769 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1210; Capacitance Kyocera Avx
21T8769
Cap, Mlcc, X7R, 4700Pf, 1Kv, 1210; Capacitance Kyocera Avx 21T8769
CAP, MLCC, X7R, 4700PF, 1KV, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 4700PF, 1KV, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8648
Product Name Cap, Mlcc, X7R, 4700Pf, 1Kv, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers