4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
4700pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
CAPACITOR CERAMIC 4700PF 1000V, X7R, 10%, 1210; Capacitance:4700pF; Voltage(DC):1kV; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-4001-1-ND | 478-4001-6-ND | 18M6895 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 4700Pf 1000V, X7R, 10%, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |