Kyocera Corporation Ceramic Capacitors 1210AC222KAT1A

Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11982-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11982-6-ND
Ceramic Capacitors 478-11982-6-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11982-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11982-2-ND
Ceramic Capacitors 478-11982-2-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11982-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11982-1-ND
Ceramic Capacitors 478-11982-1-ND
2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

2200pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor,ceramic,2200Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 55J9914 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,2200Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
55J9914
Capacitor,ceramic,2200Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 55J9914
Capacitor,Ceramic,22 00pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,2200pF,1KVDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11982-6-ND 478-11982-2-ND 55J9914
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,2200Pf,1Kvdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details