Kyocera Corporation Ceramic Capacitors 1210AC152MAT1A

Description
1500pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1210AC152MAT1ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1210AC152MAT1ATR-ND
Ceramic Capacitors 478-1210AC152MAT1ATR-ND
1500pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

1500pF ±20% 1000V (1kV) Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-1210AC152MAT1ATR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer - 227XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701086 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details