Kyocera Corporation Ceramic Capacitors 12107C332KAT2A

Description
3300pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
3300pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER72H332KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER72H332KUTR-ND
Ceramic Capacitors 478-KGM32ER72H332KUTR-ND
3300pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

3300pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32ER72H332KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER72H332KUCT-ND
Ceramic Capacitors 478-KGM32ER72H332KUCT-ND
CAP CER 3300PF 500V X7R 1210

CAP CER 3300PF 500V X7R 1210

Buy Now Datasheet
Capacitor Ceramic 3300Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3300Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0869
Capacitor Ceramic 3300Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0869
CAPACITOR CERAMIC 3300PF 500V, X7R, 10%, 1210; Capacitance:3300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 3300PF 500V, X7R, 10%, 1210; Capacitance:3300pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM32ER72H332KUTR-ND 56J0869
Product Name Ceramic Capacitors Capacitor Ceramic 3300Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitor - Multilayer - M40R474K1-F - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details