Kyocera Corporation Ceramic Capacitors 12107C223MAT2A

Description
0.022µF ±20% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ER72H223MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ER72H223MUTR-ND
Ceramic Capacitors 478-KGM32ER72H223MUTR-ND
0.022µF ±20% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

0.022µF ±20% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.022Uf 500V, X7R, 20%, 1210; Capacitance Kyocera Avx - 22K3275 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 500V, X7R, 20%, 1210; Capacitance Kyocera Avx
22K3275
Capacitor Ceramic 0.022Uf 500V, X7R, 20%, 1210; Capacitance Kyocera Avx 22K3275
CAPACITOR CERAMIC 0.022UF 500V, X7R, 20%, 1210; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 500V, X7R, 20%, 1210; Capacitance:0.022µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM32ER72H223MUTR-ND 22K3275
Product Name Ceramic Capacitors Capacitor Ceramic 0.022Uf 500V, X7R, 20%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details