Kyocera Corporation SMD 6.3V 47uF Capacitor 12106D476MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR50J476MU NEW GLOBAL PN 6.3V 47uF A 581-KGM32LR50J476MU Product overview: 12106D476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12106D476MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR50J476MU NEW GLOBAL PN 6.3V 47uF A 581-KGM32LR50J476MU Product overview: 12106D476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12106D476MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6.3V 47uF Capacitor
60-12106D476MAT2A
SMD 6.3V 47uF Capacitor 60-12106D476MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR50J476MU NEW GLOBAL PN 6.3V 47uF A 581-KGM32LR50J476MU Product overview: 12106D476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12106D476MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR50J476MU NEW GLOBAL PN 6.3V 47uF A 581-KGM32LR50J476MU Product overview: 12106D476MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 47uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12106D476MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM32LR50J476MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J476MUCT-ND
Ceramic Capacitors 478-KGM32LR50J476MUCT-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR50J476MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J476MUDKR-ND
Ceramic Capacitors 478-KGM32LR50J476MUDKR-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR50J476MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J476MUTR-ND
Ceramic Capacitors 478-KGM32LR50J476MUTR-ND
47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

47µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12106D476MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12106D476MAT2A
Ceramic Capacitors 12106D476MAT2A
CAP CER 47UF 6.3V X5R 1210

CAP CER 47UF 6.3V X5R 1210

Supplier's Site Datasheet
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 88H3833 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
88H3833
Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 88H3833
CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 47UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:47µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, 47 F, 20%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 35M0119 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 47 F, 20%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
35M0119
Multilayer Ceramic Capacitor, 47 F, 20%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 35M0119
Multilayer Ceramic Capacitor, 47 F, 20%, X5R, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 47 F, 20%, X5R, 6.3 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12106D476MAT2A 478-KGM32LR50J476MUCT-ND 478-KGM32LR50J476MUDKR-ND 12106D476MAT2A 88H3833 35M0119
Product Name SMD 6.3V 47uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 47Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, 47 F, 20%, X5R, 6.3 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C134U075DG2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers