Kyocera Corporation Ceramic Capacitors 12106D475MAT2A

Description
CAP CER 4.7UF 6.3V X5R 1210
Datasheet
Description
CAP CER 4.7UF 6.3V X5R 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12106D475MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12106D475MAT2A
Ceramic Capacitors 12106D475MAT2A
CAP CER 4.7UF 6.3V X5R 1210

CAP CER 4.7UF 6.3V X5R 1210

Supplier's Site Datasheet
Capacitor Ceramic 4.7Uf, 6.3V, X5R, 20%, 1210; Capacitance Kyocera Avx - 56J0824 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 4.7Uf, 6.3V, X5R, 20%, 1210; Capacitance Kyocera Avx
56J0824
Capacitor Ceramic 4.7Uf, 6.3V, X5R, 20%, 1210; Capacitance Kyocera Avx 56J0824
CAPACITOR CERAMIC 4.7UF, 6.3V, X5R, 20%, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 4.7UF, 6.3V, X5R, 20%, 1210; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12106D475MAT2A 56J0824
Product Name Ceramic Capacitors Capacitor Ceramic 4.7Uf, 6.3V, X5R, 20%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Capacitors - 1908624P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details