AVX Corporation Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 12106D107MAT2A.

Description
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 26AC6054 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
26AC6054
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 26AC6054
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC6054
Product Name Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details