Kyocera Corporation Ceramic Capacitors 12106D107MAT2A

Description
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR50J107MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J107MUDKR-ND
Ceramic Capacitors 478-KGM32LR50J107MUDKR-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR50J107MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J107MUTR-ND
Ceramic Capacitors 478-KGM32LR50J107MUTR-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR50J107MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50J107MUCT-ND
Ceramic Capacitors 478-KGM32LR50J107MUCT-ND
100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 100uF Capacitor
60-12106D107MAT2A
SMD 6.3V 100uF Capacitor 60-12106D107MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR50J107MU NEW GLOBAL PN 6.3V 100uF A 581-KGM32LR50J107MU Product overview: 12106D107MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 100uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12106D107MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32LR50J107MU NEW GLOBAL PN 6.3V 100uF A 581-KGM32LR50J107MU Product overview: 12106D107MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 100uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12106D107MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 12106D107MAT2A - 760311-12106D107MAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12106D107MAT2A
760311-12106D107MAT2A
Ceramic Capacitors - 12106D107MAT2A 760311-12106D107MAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760311-12106D107MAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 85°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 100μF Tolerance: ±20% Temperature Coefficient: X5R Family Name: X5R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 6.3V Thickness (Maximum): 0.110" (2.79mm) Alternative Parts (Cross-Reference): C1210C107M9PAC7082; C1210C107M9PAC7210; C1210C107M9PAC7215; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: Czech Republic Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760311-12106D107MAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 85°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 100μF
Tolerance: ±20%
Temperature Coefficient: X5R
Family Name: X5R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 6.3V
Thickness (Maximum): 0.110" (2.79mm)
Alternative Parts (Cross-Reference): C1210C107M9PAC7082; C1210C107M9PAC7210; C1210C107M9PAC7215;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210; Capacitance Kyocera Avx - 96M1550 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210; Capacitance Kyocera Avx
96M1550
Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210; Capacitance Kyocera Avx 96M1550
CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 100UF, 6.3V, X5R, 20%, 1210; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Kyocera Avx - 67AH3690 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Kyocera Avx
67AH3690
Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Kyocera Avx 67AH3690
CAP, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

CAP, 100UF, 6.3V, MLCC, 1210 ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 12106D107MAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12106D107MAT2A
Ceramic Capacitors 12106D107MAT2A
CAP CER 100UF 6.3V X5R 1210

CAP CER 100UF 6.3V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32LR50J107MUDKR-ND 478-KGM32LR50J107MUTR-ND 60-12106D107MAT2A 760311-12106D107MAT2A 96M1550 67AH3690 12106D107MAT2A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 6.3V 100uF Capacitor Ceramic Capacitors - 12106D107MAT2A Ceramic Capacitor 100Uf, 6.3V, X5R, 20%, 1210; Capacitance Kyocera Avx Cap, 100Uf, 6.3V, Mlcc, 1210 Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details