Kyocera Corporation Ceramic Capacitors 12106D106MAT2A

Description
10µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
10µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32JR50J106MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR50J106MUCT-ND
Ceramic Capacitors 478-KGM32JR50J106MUCT-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR50J106MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR50J106MUDKR-ND
Ceramic Capacitors 478-KGM32JR50J106MUDKR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR50J106MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR50J106MUTR-ND
Ceramic Capacitors 478-KGM32JR50J106MUTR-ND
10µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

10µF ±20% 6.3V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0822 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
56J0822
Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 56J0822
CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 10UF, 6.3V, X5R, 20%, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32JR50J106MUCT-ND 478-KGM32JR50J106MUDKR-ND 56J0822
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 10Uf, 6.3V, X5R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 106AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details