Kyocera Corporation Ceramic Capacitors 12105E474ZAT2A

Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105E474ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105E474ZAT2A-ND
Ceramic Capacitors 12105E474ZAT2A-ND
0.47µF -20%, +80% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

0.47µF -20%, +80% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
T&r / Commercial Chip Rohs Compliant Kyocera Avx - 24C0624 - Newark, An Avnet Company
Chicago, IL, United States
T&r / Commercial Chip Rohs Compliant Kyocera Avx
24C0624
T&r / Commercial Chip Rohs Compliant Kyocera Avx 24C0624
T&R / COMMERCIAL CHIP ROHS COMPLIANT: YES

T&R / COMMERCIAL CHIP ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - 12105E474ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105E474ZAT2A
Ceramic Capacitors 12105E474ZAT2A
CAP CER 0.47UF 50V Z5U 1210

CAP CER 0.47UF 50V Z5U 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 12105E474ZAT2A-ND 24C0624 12105E474ZAT2A
Product Name Ceramic Capacitors T&r / Commercial Chip Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH680K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitor - 104PMB252KBS - Richardson RFPD
Specs
Technology Film Capacitors
View Details