Kyocera Corporation Ceramic Capacitors 12105E334MAT2A

Description
0.33µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11636-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11636-2-ND
Ceramic Capacitors 478-11636-2-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

0.33µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11636-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11636-6-ND
Ceramic Capacitors 478-11636-6-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

0.33µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11636-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11636-1-ND
Ceramic Capacitors 478-11636-1-ND
0.33µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

0.33µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.33 Uf, 50V, 1210; Capacitance Kyocera Avx - 30H1149 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.33 Uf, 50V, 1210; Capacitance Kyocera Avx
30H1149
Capacitor, Ceramic, 0.33 Uf, 50V, 1210; Capacitance Kyocera Avx 30H1149
CAPACITOR, CERAMIC, 0.33 uF, 50V, 1210; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.33 uF, 50V, 1210; Capacitance:0.33µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11636-2-ND 478-11636-6-ND 30H1149
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor, Ceramic, 0.33 Uf, 50V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021311 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers