0.22µF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
CAPACITOR, CERAMIC, 0.22 uF, 50V, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 0.22UF 50V Z5U 1210
CAP CER 0.22UF 50V Z5U 1210
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 12105E224MAT2A-ND | 30H1147 | 12105E224MAT2A | 12105E224MAT2A |
| Product Name | Ceramic Capacitors | Capacitor, Ceramic, 0.22 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.2200 microF | 0.2200 microF | 0.2200 microF | 0.2200 microF |