Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF32LR71H475KL NW G LOB PN 50V 4.7uF X7R A 581-KAF32LR71H475KL Product overview: 12105C475K4Z4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.7uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 4.7uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C475K4Z4A can be used for catalog matching and distributor lookup.
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
4.7µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP, 4.7UF, 50V, MLCC, 1210; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 4.7UF 50V X7R 1210
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-12105C475K4Z4A | 478-KAF32LR71H475KLTR-ND | 478-KAF32LR71H475KLDKR-ND | 67AH8775 | 12105C475K4Z4A |
| Product Name | SMD 50V 4.7uF Capacitor | Ceramic Capacitors | Ceramic Capacitors | Cap, 4.7Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |