Kyocera Corporation Capacitor Ceramic 0.047Uf 50V, X7R, 20%, 1210; Capacitance Kyocera Avx 12105C473MAT2A

Description
CAPACITOR CERAMIC 0.047UF 50V, X7R, 20%, 1210; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.047UF 50V, X7R, 20%, 1210; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.047Uf 50V, X7R, 20%, 1210; Capacitance Kyocera Avx - 56J0712 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.047Uf 50V, X7R, 20%, 1210; Capacitance Kyocera Avx
56J0712
Capacitor Ceramic 0.047Uf 50V, X7R, 20%, 1210; Capacitance Kyocera Avx 56J0712
CAPACITOR CERAMIC 0.047UF 50V, X7R, 20%, 1210; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.047UF 50V, X7R, 20%, 1210; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0712
Product Name Capacitor Ceramic 0.047Uf 50V, X7R, 20%, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers