Kyocera Corporation Ceramic Capacitors 12105C394JAT2A

Description
0.39µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.39µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C394JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105C394JAT2A-ND
Ceramic Capacitors 12105C394JAT2A-ND
0.39µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.39µF ±5% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12105C394JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12105C394JAT2A
Capacitors - Ceramic Capacitors 12105C394JAT2A
CAP CER 0.39UF 50V X7R 1210

CAP CER 0.39UF 50V X7R 1210

Supplier's Site
Capacitor Ceramic 0.39Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx - 70K7098 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.39Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
70K7098
Capacitor Ceramic 0.39Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 70K7098
CAPACITOR CERAMIC 0.39UF, 50V, X7R, 5%, 1210; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.39UF, 50V, X7R, 5%, 1210; Capacitance:0.39µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12105C394JAT2A-ND 12105C394JAT2A 70K7098
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.39Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1255-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details