Kyocera Corporation Ceramic Capacitors 12105C334K4T2A

Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAM32QR71H334KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32QR71H334KTTR-ND
Ceramic Capacitors 478-KAM32QR71H334KTTR-ND
0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.33µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0699 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0699
Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0699
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 50V, X7R, 10%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KAM32QR71H334KTTR-ND 56J0699
Product Name Ceramic Capacitors Capacitor Ceramic 0.33Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Ceramic Capacitors - M39014/011305 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers