Kyocera Corporation Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 12105C334JAT4A

Description
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 5%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 5%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx - 56J0698 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
56J0698
Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 56J0698
CAPACITOR CERAMIC 0.33UF, 50V, X7R, 5%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF, 50V, X7R, 5%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0698
Product Name Capacitor Ceramic 0.33Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P20G152J1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details