Kyocera Corporation Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 12105C333JAT2A

Description
CAPACITOR CERAMIC 0.033UF 50V, X7R, 5%, 1210; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.033UF 50V, X7R, 5%, 1210; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx - 56J0695 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
56J0695
Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx 56J0695
CAPACITOR CERAMIC 0.033UF 50V, X7R, 5%, 1210; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.033UF 50V, X7R, 5%, 1210; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0695
Product Name Capacitor Ceramic 0.033Uf 50V, X7R, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition; Ceramic
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504X332K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details