Kyocera Corporation Ceramic Capacitors 12105C225MAZ2A

Description
2.2µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGF32LR71H225MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR71H225MUTR-ND
Ceramic Capacitors 478-KGF32LR71H225MUTR-ND
2.2µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

2.2µF ±20% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LR71H225MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR71H225MUCT-ND
Ceramic Capacitors 478-KGF32LR71H225MUCT-ND
CAP CER 2.2UF 50V X7R 1210

CAP CER 2.2UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KGF32LR71H225MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGF32LR71H225MUDKR-ND
Ceramic Capacitors 478-KGF32LR71H225MUDKR-ND
CAP CER 2.2UF 50V X7R 1210

CAP CER 2.2UF 50V X7R 1210

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-KGF32LR71H225MUTR-ND 478-KGF32LR71H225MUDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701088 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details