Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12105C225KAZ2A

Description
KYOCERA AVX 12105C225KAZ2A
Request a Quote Datasheet
Description
KYOCERA AVX 12105C225KAZ2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1349286 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1349286
MLCCs - Multilayer Ceramic Capacitors 1349286
KYOCERA AVX 12105C225KAZ2A

KYOCERA AVX 12105C225KAZ2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353845 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353845
MLCCs - Multilayer Ceramic Capacitors 1353845
KYOCERA AVX 12105C225KAZ2A

KYOCERA AVX 12105C225KAZ2A

Supplier's Site
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4531 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4531
Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4531
CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12105C225KAZ2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C225KAZ2A
Ceramic Capacitors 12105C225KAZ2A
CAP CER 2.2UF 50V X7R 1210

CAP CER 2.2UF 50V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1349286 66M4531 12105C225KAZ2A
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition
Capacitance Type Fixed Fixed
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details