Kyocera Corporation Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx 12105C225K4T2A

Description
CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx - 67AH8772 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx
67AH8772
Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx 67AH8772
CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

CAP, AEC-Q200, 2.2UF, 50V, MLCC, 1210; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1210RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH8772
Product Name Cap, Aec-Q200, 2.2Uf, 50V, Mlcc, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details