AVX Corporation SMD 50V 22uF Capacitor 12105C224K4T4A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32QR71H224KM NEW GLOBAL PN 50V .22uF A 581-KAM32QR71H224KM Product overview: 12105C224K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C224K4T4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32QR71H224KM NEW GLOBAL PN 50V .22uF A 581-KAM32QR71H224KM Product overview: 12105C224K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C224K4T4A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 22uF Capacitor
60-12105C224K4T4A
SMD 50V 22uF Capacitor 60-12105C224K4T4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32QR71H224KM NEW GLOBAL PN 50V .22uF A 581-KAM32QR71H224KM Product overview: 12105C224K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C224K4T4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM32QR71H224KM NEW GLOBAL PN 50V .22uF A 581-KAM32QR71H224KM Product overview: 12105C224K4T4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12105C224K4T4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KAM32QR71H224KMDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32QR71H224KMDKR-ND
Ceramic Capacitors 478-KAM32QR71H224KMDKR-ND
CAP CER 0.22UF 50V X7R 1210

CAP CER 0.22UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32QR71H224KMTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32QR71H224KMTR-ND
Ceramic Capacitors 478-KAM32QR71H224KMTR-ND
0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.22µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAM32QR71H224KMCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAM32QR71H224KMCT-ND
Ceramic Capacitors 478-KAM32QR71H224KMCT-ND
CAP CER 0.22UF 50V X7R 1210

CAP CER 0.22UF 50V X7R 1210

Buy Now Datasheet
Cap, Mlcc, Aec-Q200, 0.22Uf, 50V, 1210; Capacitance Kyocera Avx - 96Y8691 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.22Uf, 50V, 1210; Capacitance Kyocera Avx
96Y8691
Cap, Mlcc, Aec-Q200, 0.22Uf, 50V, 1210; Capacitance Kyocera Avx 96Y8691
CAP, MLCC, AEC-Q200, 0.22UF, 50V, 1210; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.22UF, 50V, 1210; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, 0.22Uf, 50V, 1210; Capacitance Kyocera Avx - 64W1270 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.22Uf, 50V, 1210; Capacitance Kyocera Avx
64W1270
Cap, Mlcc, Aec-Q200, 0.22Uf, 50V, 1210; Capacitance Kyocera Avx 64W1270
CAP, MLCC, AEC-Q200, 0.22UF, 50V, 1210; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.22UF, 50V, 1210; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-12105C224K4T4A 478-KAM32QR71H224KMDKR-ND 478-KAM32QR71H224KMTR-ND 96Y8691
Product Name SMD 50V 22uF Capacitor Ceramic Capacitors Ceramic Capacitors Cap, Mlcc, Aec-Q200, 0.22Uf, 50V, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - P10R471K1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701083 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details