Kyocera Corporation Ceramic Capacitors 12105C184KAT4A

Description
0.18µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C184KAT4A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105C184KAT4A-ND
Ceramic Capacitors 12105C184KAT4A-ND
0.18µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.18µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0681 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0681
Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0681
CAPACITOR CERAMIC 0.18UF, 50V, X7R, 10%, 1210; Capacitance:0.18µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.18UF, 50V, X7R, 10%, 1210; Capacitance:0.18µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12105C184KAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12105C184KAT4A
Capacitors - Ceramic Capacitors 12105C184KAT4A
CAP CER 0.18UF 50V X7R 1210

CAP CER 0.18UF 50V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12105C184KAT4A-ND 56J0681 12105C184KAT4A
Product Name Ceramic Capacitors Capacitor Ceramic 0.18Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-1973-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701090 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details