Kyocera Corporation Capacitor Ceramic 0.12Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 12105C124JAT2A

Description
CAPACITOR CERAMIC 0.12UF, 50V, X7R, 5%, 1210, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.12UF, 50V, X7R, 5%, 1210, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.12Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0666 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0666
Capacitor Ceramic 0.12Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0666
CAPACITOR CERAMIC 0.12UF, 50V, X7R, 5%, 1210, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 50V, X7R, 5%, 1210, FULL REEL; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0666
Product Name Capacitor Ceramic 0.12Uf, 50V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details