Kyocera Corporation Ceramic Capacitors 12105C106K4T4A

Description
CAP CER 10UF 50V X7R 1210
Request a Quote Datasheet
Description
CAP CER 10UF 50V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12105C106K4T4ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12105C106K4T4ACT-ND
Ceramic Capacitors 478-12105C106K4T4ACT-ND
CAP CER 10UF 50V X7R 1210

CAP CER 10UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12105C106K4T4ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12105C106K4T4ADKR-ND
Ceramic Capacitors 478-12105C106K4T4ADKR-ND
CAP CER 10UF 50V X7R 1210

CAP CER 10UF 50V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12105C106K4T4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12105C106K4T4ATR-ND
Ceramic Capacitors 478-12105C106K4T4ATR-ND
10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

10µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12105C106K4T4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105C106K4T4A
Ceramic Capacitors 12105C106K4T4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-12105C106K4T4ACT-ND 478-12105C106K4T4ADKR-ND 12105C106K4T4A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - M39014/011579 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details