CAPACITOR CERAMIC, 0.1UF, 50V, X7R, 10%, 1210; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 30H1138 |
| Product Name | Capacitor Ceramic, 0.1Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor; SMD |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition; Ceramic |