Kyocera Corporation Capacitor Ceramic 820Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 12105A821JAT2A

Description
CAPACITOR CERAMIC 820PF 50V, C0G, 5%, 1210; Capacitance:820pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 820PF 50V, C0G, 5%, 1210; Capacitance:820pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 820Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx - 56J0651 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 820Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
56J0651
Capacitor Ceramic 820Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 56J0651
CAPACITOR CERAMIC 820PF 50V, C0G, 5%, 1210; Capacitance:820pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 820PF 50V, C0G, 5%, 1210; Capacitance:820pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12105A821JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105A821JAT2A
Ceramic Capacitors 12105A821JAT2A
CAP CER 820PF 50V NP0 1210

CAP CER 820PF 50V NP0 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 56J0651 12105A821JAT2A
Product Name Capacitor Ceramic 820Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 8.20E-4 microF 8.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details