Kyocera Corporation Ceramic Capacitors 12105A621JAT2A

Description
620pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
620pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105A621JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105A621JAT2A-ND
Ceramic Capacitors 12105A621JAT2A-ND
620pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

620pF ±5% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12105A621JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12105A621JAT2A
Capacitors - Ceramic Capacitors 12105A621JAT2A
CAP CER 620PF 50V NP0 1210

CAP CER 620PF 50V NP0 1210

Supplier's Site
Ceramic Capacitors - 12105A621JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105A621JAT2A
Ceramic Capacitors 12105A621JAT2A
CAP CER 620PF 50V NP0 1210

CAP CER 620PF 50V NP0 1210

Supplier's Site Datasheet
Capacitor Ceramic 620Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx - 56J0645 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 620Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
56J0645
Capacitor Ceramic 620Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 56J0645
CAPACITOR CERAMIC 620PF 50V, C0G, 5%, 1210; Capacitance:620pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 620PF 50V, C0G, 5%, 1210; Capacitance:620pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 12105A621JAT2A-ND 12105A621JAT2A 12105A621JAT2A 56J0645
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 620Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 380LX102M200K042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers