Kyocera Corporation Ceramic Capacitors - 12105A392JAT2A 12105A392JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001236-12105A392JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3900pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001236-12105A392JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3900pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105A392JAT2A - 1001236-12105A392JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12105A392JAT2A
1001236-12105A392JAT2A
Ceramic Capacitors - 12105A392JAT2A 1001236-12105A392JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1001236-12105A392JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 3900pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.037" (0.94mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001236-12105A392JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 3900pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.037" (0.94mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic 3900Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx - 61H7435 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
61H7435
Capacitor Ceramic 3900Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 61H7435
CAPACITOR CERAMIC 3900PF 50V, C0G, 5%, 1210; Capacitance:3900pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF 50V, C0G, 5%, 1210; Capacitance:3900pF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1001236-12105A392JAT2A 61H7435
Product Name Ceramic Capacitors - 12105A392JAT2A Capacitor Ceramic 3900Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 50 volts
WVAC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details