AVX Corporation Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 12105A222JAT2A

Description
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 1210; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 1210; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx - 10R6037 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
10R6037
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 10R6037
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 1210; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 1210; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 2200Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx - 56J0622 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 2200Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
56J0622
Capacitor Ceramic 2200Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 56J0622
CAPACITOR CERAMIC 2200PF 50V, C0G, 5%, 1210; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 2200PF 50V, C0G, 5%, 1210; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 10R6037
Product Name Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details