AVX Corporation Ceramic Capacitors 12105A103JAT2A

Description
CAP CER 10000PF 50V C0G/NP0 1210
Datasheet
Description
CAP CER 10000PF 50V C0G/NP0 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105A103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12105A103JAT2A
Ceramic Capacitors 12105A103JAT2A
CAP CER 10000PF 50V C0G/NP0 1210

CAP CER 10000PF 50V C0G/NP0 1210

Supplier's Site Datasheet
Capacitor Ceramic 0.01Uf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx - 60R6414 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
60R6414
Capacitor Ceramic 0.01Uf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx 60R6414
CAPACITOR CERAMIC 0.01UF 50V, C0G, 5%, 1210; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 50V, C0G, 5%, 1210; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Capacitor Ceramic 0.01Uf 50V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 78H4657 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf 50V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
78H4657
Capacitor Ceramic 0.01Uf 50V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 78H4657
CAPACITOR CERAMIC 0.01UF 50V, C0G, 5%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF 50V, C0G, 5%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12105A103JAT2A 60R6414
Product Name Ceramic Capacitors Capacitor Ceramic 0.01Uf 50V, C0G, 5%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX683K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details