Kyocera Corporation Ceramic Capacitors 12104D107KAT2A

Description
100µF ±10% 4V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
100µF ±10% 4V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR50G107KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR50G107KUTR-ND
Ceramic Capacitors 478-KGM32LR50G107KUTR-ND
100µF ±10% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

100µF ±10% 4V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 100Uf, 4V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56K4697 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 100Uf, 4V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56K4697
Capacitor Ceramic, 100Uf, 4V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56K4697
CAPACITOR CERAMIC, 100UF, 4V, X5R, 10%, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 100UF, 4V, X5R, 10%, 1210, FULL REEL; Capacitance:100µF; Voltage(DC):4V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGM32LR50G107KUTR-ND 56K4697
Product Name Ceramic Capacitors Capacitor Ceramic, 100Uf, 4V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C560J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701063 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details