Kyocera Corporation Ceramic Capacitors 12103U102JAT2A

Description
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103U102JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12103U102JAT2A-ND
Ceramic Capacitors 12103U102JAT2A-ND
1000pF ±5% 25V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

1000pF ±5% 25V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Rf/microwave Capacitor; Capacitance Kyocera Avx - 56K4692 - Newark, An Avnet Company
Chicago, IL, United States
Rf/microwave Capacitor; Capacitance Kyocera Avx
56K4692
Rf/microwave Capacitor; Capacitance Kyocera Avx 56K4692
RF/Microwave Capacitor; Capacitance:1000pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:25VDC RoHS Compliant: Yes

RF/Microwave Capacitor; Capacitance:1000pF; Capacitance Tolerance:± 5%; Capacitor Dielectric Type:Multilayer Ceramic; Series:U; Termination Type:SMD; Voltage Rating:25VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12103U102JAT2A-ND 56K4692
Product Name Ceramic Capacitors Rf/microwave Capacitor; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Multilayer Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701317 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - M39014/052103 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers