Kyocera Corporation Ceramic Capacitors 12103G335ZAT2A

Description
3.3µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet
Description
3.3µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103G335ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12103G335ZAT2A-ND
Ceramic Capacitors 12103G335ZAT2A-ND
3.3µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

3.3µF -20%, +80% 25V Ceramic Capacitor Y5V (F) 1210 (3225 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 12103G335ZAT2A-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers