Kyocera Corporation Ceramic Capacitors 12103E224ZAT2A

Description
0.22µF -20%, +80% 25V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.22µF -20%, +80% 25V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12103E224ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12103E224ZAT2A-ND
Ceramic Capacitors 12103E224ZAT2A-ND
0.22µF -20%, +80% 25V Ceramic Capacitor Z5U 1210 (3225 Metric)

0.22µF -20%, +80% 25V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12103E224ZAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12103E224ZAT2A
Capacitors - Ceramic Capacitors 12103E224ZAT2A
CAP CER 0.22UF 25V Z5U 1210

CAP CER 0.22UF 25V Z5U 1210

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 12103E224ZAT2A-ND 12103E224ZAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 337SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details