Kyocera Corporation Ceramic Capacitors 12103D475KAT2A

Description
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32JR51E475KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51E475KUCT-ND
Ceramic Capacitors 478-KGM32JR51E475KUCT-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51E475KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51E475KUDKR-ND
Ceramic Capacitors 478-KGM32JR51E475KUDKR-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32JR51E475KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32JR51E475KUTR-ND
Ceramic Capacitors 478-KGM32JR51E475KUTR-ND
4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

4.7µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12103D475KAT2A - 853846-12103D475KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12103D475KAT2A
853846-12103D475KAT2A
Ceramic Capacitors - 12103D475KAT2A 853846-12103D475KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853846-12103D475KAT2 A Features: 4.7 µF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 12103D475KAT2A\\1K, 478-1626-2, 478-1626-1, 12103D475KAT2A/1K, 478-1626-6

Manufacturer: AVX Corporation
Win Source Part Number: 853846-12103D475KAT2A
Features: 4.7 µF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 12103D475KAT2A\\1K, 478-1626-2, 478-1626-1, 12103D475KAT2A/1K, 478-1626-6

Buy Now Datasheet
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 02H0104 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
02H0104
Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 02H0104
CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 4.7UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 85R5760 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
85R5760
Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 85R5760
SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 04X9495 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
04X9495
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 04X9495
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12103D475KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103D475KAT2A
Ceramic Capacitors 12103D475KAT2A
CAP CER 4.7UF 25V X5R 1210

CAP CER 4.7UF 25V X5R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM32JR51E475KUCT-ND 478-KGM32JR51E475KUDKR-ND 853846-12103D475KAT2A 02H0104 85R5760 12103D475KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12103D475KAT2A Ceramic Capacitor, 4.7Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 4.7 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details