Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12103D226KAT2A

Description
KYOCERA AVX 12103D226KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12103D226KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1353875 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353875
MLCCs - Multilayer Ceramic Capacitors 1353875
KYOCERA AVX 12103D226KAT2A

KYOCERA AVX 12103D226KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1747449 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747449
MLCCs - Multilayer Ceramic Capacitors 1747449
KYOCERA AVX 12103D226KAT2A

KYOCERA AVX 12103D226KAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM32AR51E226KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226KUCT-ND
Ceramic Capacitors 478-KGM32AR51E226KUCT-ND
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51E226KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226KUDKR-ND
Ceramic Capacitors 478-KGM32AR51E226KUDKR-ND
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32AR51E226KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32AR51E226KUTR-ND
Ceramic Capacitors 478-KGM32AR51E226KUTR-ND
22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

22µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 25V 22uF Capacitor
60-12103D226KAT2A
SMD 25V 22uF Capacitor 60-12103D226KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51E226KU NEW GLOBAL PN 25V 22uF X A 581-KGM32AR51E226KU Product overview: 12103D226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103D226KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32AR51E226KU NEW GLOBAL PN 25V 22uF X A 581-KGM32AR51E226KU Product overview: 12103D226KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 22uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 22uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103D226KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 12103D226KAT2A - 1121160-12103D226KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 12103D226KAT2A
1121160-12103D226KAT2A
Hard To Find - 12103D226KAT2A 1121160-12103D226KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121160-12103D226KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 22μF Tolerance: ±10% Voltage - Rated: 25V Temperature Coefficient: X5R Categories: Capacitors Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 1210 (3225 Metric) Thickness (Maximum): 0.110" (2.79mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Manufacturer: AVX Corporation
Win Source Part Number: 1121160-12103D226KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 22μF
Tolerance: ±10%
Voltage - Rated: 25V
Temperature Coefficient: X5R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 1210 (3225 Metric)
Thickness (Maximum): 0.110" (2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)

Buy Now
Ceramic Capacitors - 12103D226KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12103D226KAT2A
Ceramic Capacitors 12103D226KAT2A
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Supplier's Site Datasheet
CAP CER 22UF 25V X5R 1210 - 66-12103D226KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 22UF 25V X5R 1210
66-12103D226KAT2A
CAP CER 22UF 25V X5R 1210 66-12103D226KAT2A
CAP CER 22UF 25V X5R 1210

CAP CER 22UF 25V X5R 1210

Supplier's Site
Ceramic Capacitor, 22Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4519 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 22Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
66M4519
Ceramic Capacitor, 22Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 66M4519
CERAMIC CAPACITOR, 22UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 22UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Width:2.5mmRoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 85R5759 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
85R5759
Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 85R5759
SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1353875 1747449 478-KGM32AR51E226KUCT-ND 478-KGM32AR51E226KUDKR-ND 60-12103D226KAT2A 1121160-12103D226KAT2A 12103D226KAT2A 66-12103D226KAT2A 66M4519 85R5759
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors SMD 25V 22uF Capacitor Hard To Find - 12103D226KAT2A Ceramic Capacitors CAP CER 22UF 25V X5R 1210 Ceramic Capacitor, 22Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 22 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Applications Automotive General Purpose General Purpose General Purpose
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C374U016CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF390J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details