10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
10µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32JR51E106KU NEW GLOBAL PN 25V 10uF X A 581-KGM32JR51E106KU Product overview: 12103D106KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 10uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12103D106KAT2A can be used for catalog matching and distributor lookup.
CAP CER 10UF 25V X5R 1210
CERAMIC CAPACITOR, 10UF, 25V, X5R, 10%, 1210; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
SMD Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1210 [3225 Metric] RoHS Compliant: Yes
CAP, 10µF, 25V, 10%, X5R, 1210, REEL; Capacitance:10µF; Voltage Rating:25V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-KGM32JR51E106KUDKR-ND | 478-KGM32JR51E106KUTR-ND | 60-12103D106KAT2A | 12103D106KAT2A | 10R6036 | 35M0113 | 95W1602 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | SMD 25V 10uF Capacitor | Ceramic Capacitors | Ceramic Capacitor, 10Uf, 25V, X5R, 10%, 1210; Capacitance Kyocera Avx | Smd Multilayer Ceramic Capacitor, 10 F, 10%, X5R, 25 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx | Cap, 10Μf, 25V, 10%, X5R, 1210, Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |