0.82µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
0.82µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
0.82µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
CAPACITOR CERAMIC 0.82UF, 25V, X7R, 10%, 1210, FULL REEL; Capacitance:0.82µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
CAP, MLCC, X7R, 0.82UF, 25V, 1210; Capacitance:0.82µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes
CAP CER 0.82UF 25V X7R 1210
CAP CER 0.82UF 25V X7R 1210
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-11975-1-ND | 478-11975-6-ND | 22C4441 | 12103C824KAT2A | 12103C824KAT2A |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitor Ceramic 0.82Uf, 25V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | General Purpose | General Purpose | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF | 0.8200 microF |