Kyocera Corporation Ceramic Capacitors 12103C824JAT2A

Description
CAP CER 0.82UF 25V X7R 1210
Request a Quote Datasheet
Description
CAP CER 0.82UF 25V X7R 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-12103C824JAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12103C824JAT2ACT-ND
Ceramic Capacitors 478-12103C824JAT2ACT-ND
CAP CER 0.82UF 25V X7R 1210

CAP CER 0.82UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12103C824JAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12103C824JAT2ADKR-ND
Ceramic Capacitors 478-12103C824JAT2ADKR-ND
CAP CER 0.82UF 25V X7R 1210

CAP CER 0.82UF 25V X7R 1210

Buy Now Datasheet
Ceramic Capacitors - 478-12103C824JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-12103C824JAT2ATR-ND
Ceramic Capacitors 478-12103C824JAT2ATR-ND
0.82µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.82µF ±5% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12103C824JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12103C824JAT2A
Capacitors - Ceramic Capacitors 12103C824JAT2A
CAP CER 0.82UF 25V X7R 1210

CAP CER 0.82UF 25V X7R 1210

Supplier's Site
Ceramic Capacitor 0.82Uf, 25V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0570 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.82Uf, 25V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
56J0570
Ceramic Capacitor 0.82Uf, 25V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx 56J0570
CERAMIC CAPACITOR 0.82UF, 25V, X7R, 5%, 1210, FULL REEL; Capacitance:0.82µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.82UF, 25V, X7R, 5%, 1210, FULL REEL; Capacitance:0.82µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-12103C824JAT2ACT-ND 478-12103C824JAT2ADKR-ND 12103C824JAT2A 56J0570
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 0.82Uf, 25V, X7R, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.8200 microF 0.8200 microF 0.8200 microF 0.8200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Aluminum Electrolytic - 227AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers