Kyocera Corporation Ceramic Capacitors 12103C564KAT2A

Description
0.56µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.56µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11973-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11973-6-ND
Ceramic Capacitors 478-11973-6-ND
0.56µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11973-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11973-2-ND
Ceramic Capacitors 478-11973-2-ND
0.56µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11973-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11973-1-ND
Ceramic Capacitors 478-11973-1-ND
0.56µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

0.56µF ±10% 25V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.56Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0562 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.56Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0562
Capacitor Ceramic 0.56Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0562
CAPACITOR CERAMIC 0.56UF, 25V, X7R, 10%, 1210; Capacitance:0.56µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 0.56UF, 25V, X7R, 10%, 1210; Capacitance:0.56µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-11973-6-ND 478-11973-2-ND 56J0562
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.56Uf, 25V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers